Vishay Intertechnology, Inc. RES 523K OHM 1/8W .1% AXIAL RNC55H5233BSRSL

Description
RES 523Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/8W .1% AXIAL - RNC55H5233BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/8W .1% AXIAL
RNC55H5233BSRSL
RES 523K OHM 1/8W .1% AXIAL RNC55H5233BSRSL
RES 523Kohm 1/8W .1% AXIAL

RES 523Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5233BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5233BSRSL-ND
Through Hole Resistors RNC55H5233BSRSL-ND
523 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5233BSRSL RNC55H5233BSRSL-ND
Product Name RES 523K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers