Vishay Intertechnology, Inc. MF,1/8W,52.3K ,1%,50PPM,S/.001%,BULK RNC55H5232FSB14

Description
MF,1/8W,52.3K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,52.3K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,52.3K ,1%,50PPM,S/.001%,BULK - RNC55H5232FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,52.3K ,1%,50PPM,S/.001%,BULK
RNC55H5232FSB14
MF,1/8W,52.3K ,1%,50PPM,S/.001%,BULK RNC55H5232FSB14
MF,1/8W,52.3K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,52.3K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H5232FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5232FSB14-ND
Through Hole Resistors RNC55H5232FSB14-ND
52.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5232FSB14 RNC55H5232FSB14-ND
Product Name MF,1/8W,52.3K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details