Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5231FPRSL

Description
5.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
5.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H5231FPRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 5.23 kΩ with a power rating of 1/8 W at 70 °C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200 V. This resistor exhibits a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The dielectric strength is rated at 450 V AC, and the insulation resistance is greater than 10^11 Ω when dry. The component is also designed for solderability and weldability, ensuring reliable connections in various applications. Engineers seeking a reliable and precise resistor for military or high-reliability applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The RNC55H5231FPRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 5.23 kΩ with a power rating of 1/8 W at 70 °C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200 V. This resistor exhibits a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The dielectric strength is rated at 450 V AC, and the insulation resistance is greater than 10^11 Ω when dry. The component is also designed for solderability and weldability, ensuring reliable connections in various applications. Engineers seeking a reliable and precise resistor for military or high-reliability applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5231FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5231FPRSL-ND
Through Hole Resistors RNC55H5231FPRSL-ND
5.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.23K OHM 1/8W 1% AXIAL - RNC55H5231FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/8W 1% AXIAL
RNC55H5231FPRSL
RES 5.23K OHM 1/8W 1% AXIAL RNC55H5231FPRSL
RES 5.23Kohm 1/8W 1% AXIAL

RES 5.23Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5231FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5231FPRSL
Through Hole Resistors RNC55H5231FPRSL
RES 5.23K OHM 1/8W 1% AXIAL

RES 5.23K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5231FPRSL-ND RNC55H5231FPRSL RNC55H5231FPRSL
Product Name Through Hole Resistors RES 5.23K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details