Vishay Precision Group RES 523 OHM 1/8W 1% AXIAL RNC55H5230FSR36

Description
RES 523ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/8W 1% AXIAL - RNC55H5230FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/8W 1% AXIAL
RNC55H5230FSR36
RES 523 OHM 1/8W 1% AXIAL RNC55H5230FSR36
RES 523ohm 1/8W 1% AXIAL

RES 523ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5230FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5230FSR36-ND
Through Hole Resistors RNC55H5230FSR36-ND
523 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,523Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M7603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M7603
Resistor,metal Film,523Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M7603
Resistor,Metal Film,523Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,523Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H5230FSR36 RNC55H5230FSR36-ND 07M7603
Product Name RES 523 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,523Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details