Vishay Intertechnology, Inc. RES 523 OHM 1/8W .5% AXIAL RNC55H5230DRBSL

Description
RES 523ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/8W .5% AXIAL - RNC55H5230DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/8W .5% AXIAL
RNC55H5230DRBSL
RES 523 OHM 1/8W .5% AXIAL RNC55H5230DRBSL
RES 523ohm 1/8W .5% AXIAL

RES 523ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5230DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5230DRBSL-ND
Through Hole Resistors RNC55H5230DRBSL-ND
523 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5230DRBSL RNC55H5230DRBSL-ND
Product Name RES 523 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details