Vishay Intertechnology, Inc. RES 523 OHM 1/8W .1% AXIAL RNC55H5230BSRE6

Description
RES 523ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/8W .1% AXIAL - RNC55H5230BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/8W .1% AXIAL
RNC55H5230BSRE6
RES 523 OHM 1/8W .1% AXIAL RNC55H5230BSRE6
RES 523ohm 1/8W .1% AXIAL

RES 523ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5230BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5230BSRE6-ND
Through Hole Resistors RNC55H5230BSRE6-ND
523 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5230BSRE6 RNC55H5230BSRE6-ND
Product Name RES 523 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details