Vishay Intertechnology, Inc. RES 51.1 OHM 1/8W 1% AXIAL RNC55H51R1FRR36

Description
RES 51.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/8W 1% AXIAL - RNC55H51R1FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/8W 1% AXIAL
RNC55H51R1FRR36
RES 51.1 OHM 1/8W 1% AXIAL RNC55H51R1FRR36
RES 51.1ohm 1/8W 1% AXIAL

RES 51.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H51R1FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H51R1FRR36-ND
Through Hole Resistors RNC55H51R1FRR36-ND
51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H51R1FRR36 RNC55H51R1FRR36-ND
Product Name RES 51.1 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details