Vishay Intertechnology, Inc. RES 51.7K OHM 1/8W .5% AXIAL RNC55H5172DSB14

Description
RES 51.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 51.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.7K OHM 1/8W .5% AXIAL - RNC55H5172DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.7K OHM 1/8W .5% AXIAL
RNC55H5172DSB14
RES 51.7K OHM 1/8W .5% AXIAL RNC55H5172DSB14
RES 51.7Kohm 1/8W .5% AXIAL

RES 51.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5172DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5172DSB14-ND
Through Hole Resistors RNC55H5172DSB14-ND
51.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5172DSB14 RNC55H5172DSB14-ND
Product Name RES 51.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details