Vishay Intertechnology, Inc. RES 514K OHM 1/8W 1% AXIAL RNC55H5143FSB14

Description
RES 514Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 514Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 514K OHM 1/8W 1% AXIAL - RNC55H5143FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 514K OHM 1/8W 1% AXIAL
RNC55H5143FSB14
RES 514K OHM 1/8W 1% AXIAL RNC55H5143FSB14
RES 514Kohm 1/8W 1% AXIAL

RES 514Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5143FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5143FSB14-ND
Through Hole Resistors RNC55H5143FSB14-ND
514 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

514 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5143FSB14 RNC55H5143FSB14-ND
Product Name RES 514K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 514000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers