Vishay Intertechnology, Inc. RES 511K OHM 1/8W 1% AXIAL RNC55H5113FMB14

Description
RES 511Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/8W 1% AXIAL - RNC55H5113FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/8W 1% AXIAL
RNC55H5113FMB14
RES 511K OHM 1/8W 1% AXIAL RNC55H5113FMB14
RES 511Kohm 1/8W 1% AXIAL

RES 511Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5113FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5113FMB14-ND
Through Hole Resistors RNC55H5113FMB14-ND
511 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5113FMB14 RNC55H5113FMB14-ND
Product Name RES 511K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers