51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 51.1Kohm 1/8W 1% AXIAL
RES 51.1K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H5112FRRSL-ND | RNC55H5112FRRSL | RNC55H5112FRRSL |
| Product Name | Through Hole Resistors | RES 51.1K OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |