Vishay Intertechnology, Inc. RES 51.1K OHM 1/8W 1% AXIAL RNC55H5112FMB14

Description
RES 51.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/8W 1% AXIAL - RNC55H5112FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/8W 1% AXIAL
RNC55H5112FMB14
RES 51.1K OHM 1/8W 1% AXIAL RNC55H5112FMB14
RES 51.1Kohm 1/8W 1% AXIAL

RES 51.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5112FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5112FMB14-ND
Through Hole Resistors RNC55H5112FMB14-ND
51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5112FMB14 RNC55H5112FMB14-ND
Product Name RES 51.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details