Vishay Precision Group Through Hole Resistors RNC55H5111FSB14

Description
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5111FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5111FSB14-ND
Through Hole Resistors RNC55H5111FSB14-ND
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,5.11K ,1%,50PPM,S/.001%,BULK - RNC55H5111FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,5.11K ,1%,50PPM,S/.001%,BULK
RNC55H5111FSB14
MF,1/8W,5.11K ,1%,50PPM,S/.001%,BULK RNC55H5111FSB14
MF,1/8W,5.11K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,5.11K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor, 5.11Kohm, 125Mw, ±1%; Resistance Vishay - 90B6819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5.11Kohm, 125Mw, ±1%; Resistance Vishay
90B6819
Resistor, 5.11Kohm, 125Mw, ±1%; Resistance Vishay 90B6819
RESISTOR, 5.11KOHM, 125mW, ±1%; Resistance:5.11kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, 5.11KOHM, 125mW, ±1%; Resistance:5.11kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H5111FSB14-ND RNC55H5111FSB14 90B6819
Product Name Through Hole Resistors MF,1/8W,5.11K ,1%,50PPM,S/.001%,BULK Resistor, 5.11Kohm, 125Mw, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details