Vishay Intertechnology, Inc. Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H5111FMRE7

Description
Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC55H5111FMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC55H5111FMRE7
Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H5111FMRE7
Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H5111FMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H5111FMRE7TR-ND
Through Hole Resistors 541-RNC55H5111FMRE7TR-ND
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5111FMRE7 541-RNC55H5111FMRE7TR-ND
Product Name Res Metal Film 5.11K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details