Vishay Intertechnology, Inc. RES 5.11K OHM 1/8W .5% AXIAL RNC55H5111DRRSL

Description
RES 5.11Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/8W .5% AXIAL - RNC55H5111DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/8W .5% AXIAL
RNC55H5111DRRSL
RES 5.11K OHM 1/8W .5% AXIAL RNC55H5111DRRSL
RES 5.11Kohm 1/8W .5% AXIAL

RES 5.11Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5111DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5111DRRSL-ND
Through Hole Resistors RNC55H5111DRRSL-ND
5.11 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5111DRRSL RNC55H5111DRRSL-ND
Product Name RES 5.11K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details