Vishay Intertechnology, Inc. RES 511 OHM 1/8W .5% AXIAL RNC55H5110DSR36

Description
RES 511ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/8W .5% AXIAL - RNC55H5110DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/8W .5% AXIAL
RNC55H5110DSR36
RES 511 OHM 1/8W .5% AXIAL RNC55H5110DSR36
RES 511ohm 1/8W .5% AXIAL

RES 511ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5110DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5110DSR36-ND
Through Hole Resistors RNC55H5110DSR36-ND
511 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5110DSR36 RNC55H5110DSR36-ND
Product Name RES 511 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers