Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5083BSB14

Description
508 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
508 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5083BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5083BSB14-ND
Through Hole Resistors RNC55H5083BSB14-ND
508 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

508 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 508K OHM 1/8W .1% AXIAL - RNC55H5083BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 508K OHM 1/8W .1% AXIAL
RNC55H5083BSB14
RES 508K OHM 1/8W .1% AXIAL RNC55H5083BSB14
RES 508Kohm 1/8W .1% AXIAL

RES 508Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H5083BSB14-ND RNC55H5083BSB14
Product Name Through Hole Resistors RES 508K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers