Vishay Intertechnology, Inc. RES 505K OHM 1/8W .5% AXIAL RNC55H5053DSBSL

Description
RES 505Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 505Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505K OHM 1/8W .5% AXIAL - RNC55H5053DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505K OHM 1/8W .5% AXIAL
RNC55H5053DSBSL
RES 505K OHM 1/8W .5% AXIAL RNC55H5053DSBSL
RES 505Kohm 1/8W .5% AXIAL

RES 505Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5053DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5053DSBSL-ND
Through Hole Resistors RNC55H5053DSBSL-ND
505 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

505 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5053DSBSL RNC55H5053DSBSL-ND
Product Name RES 505K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details