Vishay Intertechnology, Inc. MF,1/8W,5.05K ,.1%,50PPM,S/.001%,T/R RNC55H5051BSRE6

Description
MF,1/8W,5.05K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,5.05K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,5.05K ,.1%,50PPM,S/.001%,T/R - RNC55H5051BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,5.05K ,.1%,50PPM,S/.001%,T/R
RNC55H5051BSRE6
MF,1/8W,5.05K ,.1%,50PPM,S/.001%,T/R RNC55H5051BSRE6
MF,1/8W,5.05K ,.1%,50PPM,S/.001%,T /R

MF,1/8W,5.05K ,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H5051BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5051BSRE6-ND
Through Hole Resistors RNC55H5051BSRE6-ND
5.05 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.05 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5051BSRE6 RNC55H5051BSRE6-ND
Product Name MF,1/8W,5.05K ,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers