Vishay Intertechnology, Inc. RES 505 OHM 1/8W .5% AXIAL RNC55H5050DSB14

Description
RES 505ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 505ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505 OHM 1/8W .5% AXIAL - RNC55H5050DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 1/8W .5% AXIAL
RNC55H5050DSB14
RES 505 OHM 1/8W .5% AXIAL RNC55H5050DSB14
RES 505ohm 1/8W .5% AXIAL

RES 505ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5050DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5050DSB14-ND
Through Hole Resistors RNC55H5050DSB14-ND
505 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

505 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5050DSB14 RNC55H5050DSB14-ND
Product Name RES 505 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505 ohms 505 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details