Vishay Intertechnology, Inc. RES 505 OHM 1/8W .1% AXIAL RNC55H5050BRB14

Description
RES 505ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 505ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505 OHM 1/8W .1% AXIAL - RNC55H5050BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 1/8W .1% AXIAL
RNC55H5050BRB14
RES 505 OHM 1/8W .1% AXIAL RNC55H5050BRB14
RES 505ohm 1/8W .1% AXIAL

RES 505ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5050BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5050BRB14-ND
Through Hole Resistors RNC55H5050BRB14-ND
505 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

505 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5050BRB14 RNC55H5050BRB14-ND
Product Name RES 505 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505 ohms 505 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers