Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5001FRB14

Description
5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5001FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5001FRB14-ND
Through Hole Resistors RNC55H5001FRB14-ND
5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5K OHM 1/8W 1% AXIAL - RNC55H5001FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/8W 1% AXIAL
RNC55H5001FRB14
RES 5K OHM 1/8W 1% AXIAL RNC55H5001FRB14
RES 5Kohm 1/8W 1% AXIAL

RES 5Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H5001FRB14-ND RNC55H5001FRB14
Product Name Through Hole Resistors RES 5K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details