Vishay Precision Group Through Hole Resistors RNC55H5001BSB14

Description
5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5001BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5001BSB14-ND
Through Hole Resistors RNC55H5001BSB14-ND
5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5K OHM 1/8W .1% AXIAL - RNC55H5001BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/8W .1% AXIAL
RNC55H5001BSB14
RES 5K OHM 1/8W .1% AXIAL RNC55H5001BSB14
RES 5Kohm 1/8W .1% AXIAL

RES 5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5001BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5001BSB14
Through Hole Resistors RNC55H5001BSB14
RES 5K OHM 1/8W .1% AXIAL

RES 5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet
Metal Film Resistor; Resistance Vishay - 04F7658 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor; Resistance Vishay
04F7658
Metal Film Resistor; Resistance Vishay 04F7658
Metal Film Resistor; Resistance:5kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Diameter:2.39mm RoHS Compliant: No

Metal Film Resistor; Resistance:5kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Diameter:2.39mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55H5001BSB14-ND RNC55H5001BSB14 RNC55H5001BSB14 04F7658
Product Name Through Hole Resistors RES 5K OHM 1/8W .1% AXIAL Through Hole Resistors Metal Film Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details