Vishay Intertechnology, Inc. RES 49.9 OHM 1/8W 1% AXIAL RNC55H49R9FMRSL

Description
RES 49.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W 1% AXIAL - RNC55H49R9FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W 1% AXIAL
RNC55H49R9FMRSL
RES 49.9 OHM 1/8W 1% AXIAL RNC55H49R9FMRSL
RES 49.9ohm 1/8W 1% AXIAL

RES 49.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H49R9FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H49R9FMRSL-ND
Through Hole Resistors RNC55H49R9FMRSL-ND
49.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H49R9FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H49R9FMRSL
Through Hole Resistors RNC55H49R9FMRSL
RES 49.9 OHM 1/8W 1% AXIAL

RES 49.9 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H49R9FMRSL RNC55H49R9FMRSL-ND RNC55H49R9FMRSL
Product Name RES 49.9 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers