Vishay Intertechnology, Inc. RES 49.9 OHM 1/8W .1% AXIAL RNC55H49R9BSR36

Description
RES 49.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W .1% AXIAL - RNC55H49R9BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W .1% AXIAL
RNC55H49R9BSR36
RES 49.9 OHM 1/8W .1% AXIAL RNC55H49R9BSR36
RES 49.9ohm 1/8W .1% AXIAL

RES 49.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H49R9BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H49R9BSR36-ND
Through Hole Resistors RNC55H49R9BSR36-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H49R9BSR36 RNC55H49R9BSR36-ND
Product Name RES 49.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers