Vishay Intertechnology, Inc. RES 49.3 OHM 1/8W .1% AXIAL RNC55H49R3BRB14

Description
RES 49.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.3 OHM 1/8W .1% AXIAL - RNC55H49R3BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.3 OHM 1/8W .1% AXIAL
RNC55H49R3BRB14
RES 49.3 OHM 1/8W .1% AXIAL RNC55H49R3BRB14
RES 49.3ohm 1/8W .1% AXIAL

RES 49.3ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H49R3BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H49R3BRB14-ND
Through Hole Resistors RNC55H49R3BRB14-ND
49.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H49R3BRB14 RNC55H49R3BRB14-ND
Product Name RES 49.3 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.3 ohms 49.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers