Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4993FSBSL

Description
499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H4993FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4993FSBSL-ND
Through Hole Resistors RNC55H4993FSBSL-ND
499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,499K,1%,50PPM,S/.001%,BULK,SLDC - RNC55H4993FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,499K,1%,50PPM,S/.001%,BULK,SLDC
RNC55H4993FSBSL
MF,1/8W,499K,1%,50PPM,S/.001%,BULK,SLDC RNC55H4993FSBSL
MF,1/8W,499K,1%,50PP M,S/.001%,BULK,SLDC

MF,1/8W,499K,1%,50PPM,S/.001%,BULK,SLDC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H4993FSBSL-ND RNC55H4993FSBSL
Product Name Through Hole Resistors MF,1/8W,499K,1%,50PPM,S/.001%,BULK,SLDC
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details