Vishay Intertechnology, Inc. MF,1/8W,49.9K,.1%,50PPM,S/.001%,TR RNC55H4992BSRE6

Description
MF,1/8W,49.9K,.1%,50 PPM,S/.001%,TR
Request a Quote Datasheet
Description
MF,1/8W,49.9K,.1%,50 PPM,S/.001%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,49.9K,.1%,50PPM,S/.001%,TR - RNC55H4992BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,49.9K,.1%,50PPM,S/.001%,TR
RNC55H4992BSRE6
MF,1/8W,49.9K,.1%,50PPM,S/.001%,TR RNC55H4992BSRE6
MF,1/8W,49.9K,.1%,50 PPM,S/.001%,TR

MF,1/8W,49.9K,.1%,50PPM,S/.001%,TR

Supplier's Site
Through Hole Resistors - RNC55H4992BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4992BSRE6-ND
Through Hole Resistors RNC55H4992BSRE6-ND
49.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4992BSRE6 RNC55H4992BSRE6-ND
Product Name MF,1/8W,49.9K,.1%,50PPM,S/.001%,TR Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details