Vishay Intertechnology, Inc. RES 4.99K OHM 1/8W 1% AXIAL RNC55H4991FPR36

Description
RES 4.99Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W 1% AXIAL - RNC55H4991FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W 1% AXIAL
RNC55H4991FPR36
RES 4.99K OHM 1/8W 1% AXIAL RNC55H4991FPR36
RES 4.99Kohm 1/8W 1% AXIAL

RES 4.99Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4991FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4991FPR36-ND
Through Hole Resistors RNC55H4991FPR36-ND
4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4991FPR36 RNC55H4991FPR36-ND
Product Name RES 4.99K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details