Vishay Intertechnology, Inc. RES 499 OHM 1/8W 1% AXIAL RNC55H4990FSR36

Description
RES 499ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/8W 1% AXIAL - RNC55H4990FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/8W 1% AXIAL
RNC55H4990FSR36
RES 499 OHM 1/8W 1% AXIAL RNC55H4990FSR36
RES 499ohm 1/8W 1% AXIAL

RES 499ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4990FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4990FSR36-ND
Through Hole Resistors RNC55H4990FSR36-ND
499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4990FSR36 RNC55H4990FSR36-ND
Product Name RES 499 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details