Vishay Intertechnology, Inc. RES 4.97K OHM 1/8W .1% AXIAL RNC55H4971BSB14

Description
RES 4.97Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.97Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.97K OHM 1/8W .1% AXIAL - RNC55H4971BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.97K OHM 1/8W .1% AXIAL
RNC55H4971BSB14
RES 4.97K OHM 1/8W .1% AXIAL RNC55H4971BSB14
RES 4.97Kohm 1/8W .1% AXIAL

RES 4.97Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4971BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4971BSB14-ND
Through Hole Resistors RNC55H4971BSB14-ND
4.97 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.97 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4971BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4971BSB14
Through Hole Resistors RNC55H4971BSB14
RES 4.97K OHM 1/8W .1% AXIAL

RES 4.97K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4971BSB14 RNC55H4971BSB14-ND RNC55H4971BSB14
Product Name RES 4.97K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4970 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details