Vishay Intertechnology, Inc. RES 493K OHM 1/8W .1% AXIAL RNC55H4933BSB14

Description
RES 493Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 493Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 493K OHM 1/8W .1% AXIAL - RNC55H4933BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 493K OHM 1/8W .1% AXIAL
RNC55H4933BSB14
RES 493K OHM 1/8W .1% AXIAL RNC55H4933BSB14
RES 493Kohm 1/8W .1% AXIAL

RES 493Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4933BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4933BSB14-ND
Through Hole Resistors RNC55H4933BSB14-ND
493 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

493 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4933BSB14 RNC55H4933BSB14-ND
Product Name RES 493K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 493000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details