Vishay Intertechnology, Inc. RES 49K OHM 1/8W 1% AXIAL RNC55H4902FSB14

Description
RES 49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49K OHM 1/8W 1% AXIAL - RNC55H4902FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49K OHM 1/8W 1% AXIAL
RNC55H4902FSB14
RES 49K OHM 1/8W 1% AXIAL RNC55H4902FSB14
RES 49Kohm 1/8W 1% AXIAL

RES 49Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4902FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4902FSB14-ND
Through Hole Resistors RNC55H4902FSB14-ND
49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4902FSB14 RNC55H4902FSB14-ND
Product Name RES 49K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details