Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4901BSRE6

Description
4.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H4901BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4901BSRE6-ND
Through Hole Resistors RNC55H4901BSRE6-ND
4.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.9K OHM 1/8W .1% AXIAL - RNC55H4901BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.9K OHM 1/8W .1% AXIAL
RNC55H4901BSRE6
RES 4.9K OHM 1/8W .1% AXIAL RNC55H4901BSRE6
RES 4.9Kohm 1/8W .1% AXIAL

RES 4.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4901BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4901BSRE6
Through Hole Resistors RNC55H4901BSRE6
RES 4.9K OHM 1/8W .1% AXIAL

RES 4.9K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4901BSRE6-ND RNC55H4901BSRE6 RNC55H4901BSRE6
Product Name Through Hole Resistors RES 4.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers