Vishay Intertechnology, Inc. Through Hole Resistors RNC55H48R7FSBSL

Description
48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H48R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H48R7FSBSL-ND
Through Hole Resistors RNC55H48R7FSBSL-ND
48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 48.7 OHM 1/8W 1% AXIAL - RNC55H48R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/8W 1% AXIAL
RNC55H48R7FSBSL
RES 48.7 OHM 1/8W 1% AXIAL RNC55H48R7FSBSL
RES 48.7ohm 1/8W 1% AXIAL

RES 48.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H48R7FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H48R7FSBSL
Through Hole Resistors RNC55H48R7FSBSL
RES 48.7 OHM 1/8W 1% AXIAL

RES 48.7 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H48R7FSBSL-ND RNC55H48R7FSBSL RNC55H48R7FSBSL
Product Name Through Hole Resistors RES 48.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details