48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 48.7ohm 1/8W 1% AXIAL
Resistor,Metal Film,48.7Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H48R7FRRE6-ND | RNC55H48R7FRRE6 | 07M7200 |
| Product Name | Through Hole Resistors | RES 48.7 OHM 1/8W 1% AXIAL | Resistor,metal Film,48.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 48.7 ohms | 48.7 ohms |