Vishay Intertechnology, Inc. Through Hole Resistors RNC55H48R7BSBSL

Description
48.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
48.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H48R7BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H48R7BSBSL-ND
Through Hole Resistors RNC55H48R7BSBSL-ND
48.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 48.7 OHM 1/8W .1% AXIAL - RNC55H48R7BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/8W .1% AXIAL
RNC55H48R7BSBSL
RES 48.7 OHM 1/8W .1% AXIAL RNC55H48R7BSBSL
RES 48.7ohm 1/8W .1% AXIAL

RES 48.7ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H48R7BSBSL-ND RNC55H48R7BSBSL
Product Name Through Hole Resistors RES 48.7 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details