Vishay Intertechnology, Inc. RES 487K OHM 1/8W 1% AXIAL RNC55H4873FSRE6

Description
RES 487Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 487Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1/8W 1% AXIAL - RNC55H4873FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/8W 1% AXIAL
RNC55H4873FSRE6
RES 487K OHM 1/8W 1% AXIAL RNC55H4873FSRE6
RES 487Kohm 1/8W 1% AXIAL

RES 487Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4873FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4873FSRE6-ND
Through Hole Resistors RNC55H4873FSRE6-ND
487 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

487 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4873FSRE6 RNC55H4873FSRE6-ND
Product Name RES 487K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details