Vishay Intertechnology, Inc. RES 48.7K OHM 1/8W 1% AXIAL RNC55H4872FSBSL

Description
RES 48.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/8W 1% AXIAL - RNC55H4872FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/8W 1% AXIAL
RNC55H4872FSBSL
RES 48.7K OHM 1/8W 1% AXIAL RNC55H4872FSBSL
RES 48.7Kohm 1/8W 1% AXIAL

RES 48.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4872FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4872FSBSL-ND
Through Hole Resistors RNC55H4872FSBSL-ND
48.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4872FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4872FSBSL
Through Hole Resistors RNC55H4872FSBSL
RES 48.7K OHM 1/8W 1% AXIAL

RES 48.7K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4872FSBSL RNC55H4872FSBSL-ND RNC55H4872FSBSL
Product Name RES 48.7K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details