Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4871FSBSL

Description
4.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H4871FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4871FSBSL-ND
Through Hole Resistors RNC55H4871FSBSL-ND
4.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.87K OHM 1/8W 1% AXIAL - RNC55H4871FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/8W 1% AXIAL
RNC55H4871FSBSL
RES 4.87K OHM 1/8W 1% AXIAL RNC55H4871FSBSL
RES 4.87Kohm 1/8W 1% AXIAL

RES 4.87Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4871FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4871FSBSL
Through Hole Resistors RNC55H4871FSBSL
RES 4.87K OHM 1/8W 1% AXIAL

RES 4.87K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4871FSBSL-ND RNC55H4871FSBSL RNC55H4871FSBSL
Product Name Through Hole Resistors RES 4.87K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details