Vishay Intertechnology, Inc. MF,1/8W,487,1%,50PPM,S/.001%,BULK RNC55H4870FSB14

Description
MF,1/8W,487,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,487,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,487,1%,50PPM,S/.001%,BULK - RNC55H4870FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,487,1%,50PPM,S/.001%,BULK
RNC55H4870FSB14
MF,1/8W,487,1%,50PPM,S/.001%,BULK RNC55H4870FSB14
MF,1/8W,487,1%,50PPM ,S/.001%,BULK

MF,1/8W,487,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H4870FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4870FSB14-ND
Through Hole Resistors RNC55H4870FSB14-ND
487 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

487 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4870FSB14 RNC55H4870FSB14-ND
Product Name MF,1/8W,487,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details