Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4841BSB14

Description
4.84 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.84 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H4841BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4841BSB14-ND
Through Hole Resistors RNC55H4841BSB14-ND
4.84 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.84 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.84K OHM 1/8W .1% AXIAL - RNC55H4841BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.84K OHM 1/8W .1% AXIAL
RNC55H4841BSB14
RES 4.84K OHM 1/8W .1% AXIAL RNC55H4841BSB14
RES 4.84Kohm 1/8W .1% AXIAL

RES 4.84Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4841BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4841BSB14
Through Hole Resistors RNC55H4841BSB14
RES 4.84K OHM 1/8W .1% AXIAL

RES 4.84K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4841BSB14-ND RNC55H4841BSB14 RNC55H4841BSB14
Product Name Through Hole Resistors RES 4.84K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers