Vishay Intertechnology, Inc. RES 481K OHM 1/8W .1% AXIAL RNC55H4813BSRSL

Description
RES 481Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 481Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 481K OHM 1/8W .1% AXIAL - RNC55H4813BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 481K OHM 1/8W .1% AXIAL
RNC55H4813BSRSL
RES 481K OHM 1/8W .1% AXIAL RNC55H4813BSRSL
RES 481Kohm 1/8W .1% AXIAL

RES 481Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4813BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4813BSRSL-ND
Through Hole Resistors RNC55H4813BSRSL-ND
481 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

481 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4813BSRSL RNC55H4813BSRSL-ND
Product Name RES 481K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 481000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details