Vishay Intertechnology, Inc. RES 481K OHM 1/8W .1% AXIAL RNC55H4813BSBSL

Description
RES 481Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 481Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 481K OHM 1/8W .1% AXIAL - RNC55H4813BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 481K OHM 1/8W .1% AXIAL
RNC55H4813BSBSL
RES 481K OHM 1/8W .1% AXIAL RNC55H4813BSBSL
RES 481Kohm 1/8W .1% AXIAL

RES 481Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4813BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4813BSBSL-ND
Through Hole Resistors RNC55H4813BSBSL-ND
481 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

481 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4813BSBSL RNC55H4813BSBSL-ND
Product Name RES 481K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 481000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers