Vishay Intertechnology, Inc. RES 47.5 OHM 1/8W .1% AXIAL RNC55H47R5BSB14

Description
RES 47.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/8W .1% AXIAL - RNC55H47R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/8W .1% AXIAL
RNC55H47R5BSB14
RES 47.5 OHM 1/8W .1% AXIAL RNC55H47R5BSB14
RES 47.5ohm 1/8W .1% AXIAL

RES 47.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H47R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H47R5BSB14-ND
Through Hole Resistors RNC55H47R5BSB14-ND
47.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H47R5BSB14 RNC55H47R5BSB14-ND
Product Name RES 47.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details