Vishay Intertechnology, Inc. RES 47.5K OHM 1/8W 1% AXIAL RNC55H4752FMBSL

Description
RES 47.5Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 47.5Kohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H4752FMBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 47.5 kΩ, a power rating of 0.125 W at 70 °C, and a tolerance of ±1%. The resistor operates within a temperature range of -65 °C to +175 °C and features a low noise level of -40 dB. It is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. Its dielectric strength is rated at 450 V AC, and it has an insulation resistance of at least 10^11 Ω when dry. The product is suitable for applications requiring high reliability and precision.

Datasheet Summary
Powered by GS/AI

The RNC55H4752FMBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 47.5 kΩ, a power rating of 0.125 W at 70 °C, and a tolerance of ±1%. The resistor operates within a temperature range of -65 °C to +175 °C and features a low noise level of -40 dB. It is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. Its dielectric strength is rated at 450 V AC, and it has an insulation resistance of at least 10^11 Ω when dry. The product is suitable for applications requiring high reliability and precision.

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/8W 1% AXIAL - RNC55H4752FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/8W 1% AXIAL
RNC55H4752FMBSL
RES 47.5K OHM 1/8W 1% AXIAL RNC55H4752FMBSL
RES 47.5Kohm 1/8W 1% AXIAL

RES 47.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4752FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4752FMBSL-ND
Through Hole Resistors RNC55H4752FMBSL-ND
47.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4752FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4752FMBSL
Through Hole Resistors RNC55H4752FMBSL
RES 47.5K OHM 1/8W 1% AXIAL

RES 47.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4752FMBSL RNC55H4752FMBSL-ND RNC55H4752FMBSL
Product Name RES 47.5K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details