Vishay Intertechnology, Inc. MF,1/8W,4.75K ,1%,50PPM,S/.001%,BULK RNC55H4751FSB14

Description
MF,1/8W,4.75K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/8W,4.75K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,4.75K ,1%,50PPM,S/.001%,BULK - RNC55H4751FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,4.75K ,1%,50PPM,S/.001%,BULK
RNC55H4751FSB14
MF,1/8W,4.75K ,1%,50PPM,S/.001%,BULK RNC55H4751FSB14
MF,1/8W,4.75K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,4.75K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H4751FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4751FSB14-ND
Through Hole Resistors RNC55H4751FSB14-ND
4.75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor, 4.75Kohm, 125Mw, ±1%; Resistance Vishay - 20C2530 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4.75Kohm, 125Mw, ±1%; Resistance Vishay
20C2530
Resistor, 4.75Kohm, 125Mw, ±1%; Resistance Vishay 20C2530
RESISTOR, 4.75KOHM, 125mW, ±1%; Resistance:4.75kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, 4.75KOHM, 125mW, ±1%; Resistance:4.75kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H4751FSB14 RNC55H4751FSB14-ND 20C2530
Product Name MF,1/8W,4.75K ,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor, 4.75Kohm, 125Mw, ±1%; Resistance Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details