Vishay Intertechnology, Inc. RES 4.27K OHM 1/8W .5% AXIAL RNC55H4271DSRE6

Description
RES 4.27Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.27Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.27K OHM 1/8W .5% AXIAL - RNC55H4271DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.27K OHM 1/8W .5% AXIAL
RNC55H4271DSRE6
RES 4.27K OHM 1/8W .5% AXIAL RNC55H4271DSRE6
RES 4.27Kohm 1/8W .5% AXIAL

RES 4.27Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4271DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4271DSRE6-ND
Through Hole Resistors RNC55H4271DSRE6-ND
4.27 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.27 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4271DSRE6 RNC55H4271DSRE6-ND
Product Name RES 4.27K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4270 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details