Vishay Intertechnology, Inc. MF,1/8W,422K ,.1%,50PPM,S/.001%,BULK RNC55H4223BSB14

Description
MF,1/8W,422K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,422K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,422K ,.1%,50PPM,S/.001%,BULK - RNC55H4223BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,422K ,.1%,50PPM,S/.001%,BULK
RNC55H4223BSB14
MF,1/8W,422K ,.1%,50PPM,S/.001%,BULK RNC55H4223BSB14
MF,1/8W,422K ,.1%,50PPM,S/.001%,B ULK

MF,1/8W,422K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H4223BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4223BSB14-ND
Through Hole Resistors RNC55H4223BSB14-ND
422 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

422 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4223BSB14 RNC55H4223BSB14-ND
Product Name MF,1/8W,422K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers