Vishay Intertechnology, Inc. RES 42.2K OHM 1/8W .1% AXIAL RNC55H4222BSB14

Description
RES 42.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/8W .1% AXIAL - RNC55H4222BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/8W .1% AXIAL
RNC55H4222BSB14
RES 42.2K OHM 1/8W .1% AXIAL RNC55H4222BSB14
RES 42.2Kohm 1/8W .1% AXIAL

RES 42.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4222BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4222BSB14-ND
Through Hole Resistors RNC55H4222BSB14-ND
42.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4222BSB14 RNC55H4222BSB14-ND
Product Name RES 42.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers